TE Connectivity KMAH1-15-1-C-S1-HE
- 收藏
- 对比
KMAH1-15-1-C-S1-HE
2460-KMAH1-15-1-C-S1-HE
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells KMAH1-15-1-C-S1-HE
1最小包装量--
KMAH1-15-1-C-S1-HE详情
TE Connectivity KMAH1-15-1-C-S1-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
15
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.599657 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
可变角度后壳
安装角
Straight
产品类别
圆形MIL规格后壳
KMAH1-15-1-C-S1-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。