TE Connectivity KN501B1/4
- 收藏
- 对比
KN501B1/4
2460-KN501B1/4
开关
--
大陆
立即发货

Switch Knobs, Knob, Aluminum, Straight Knurl Knob Design, 6.35 mm [.25 in] Shaft Size, 12.7 mm [.5 in] Diameter, Black, Arrowhead
1最小包装量--
KN501B1/4详情
TE Connectivity KN501B1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1437622-2
TE Internal Description
KN501B1/4=KNOB BLACK KNURL 1/4
Switch Knob Product Typeu2009
Knob
Switch Knob Materialu2009
Aluminum
Knob Designu2009
直节
Shaft Sizeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Switch Knob Diameteru2009
12.7u2009mmu2009[u2009.5u2009inu2009]
KN501B1/4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。