TE Connectivity KN900A1/4
- 收藏
- 对比
KN900A1/4
2460-KN900A1/4
开关
--
大陆
立即发货

Switch Knobs, Knob, Aluminum, Straight Knurl Knob Design, 6.35 mm [.25 in] Shaft Size, 24.1 mm [.949 in] Diameter, Natural, Line
1最小包装量--
KN900A1/4详情
TE Connectivity KN900A1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Knob Diameteru2009
24.1u2009mmu2009[u2009.949u2009inu2009]
Shaft Sizeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Knob Designu2009
直节
Switch Knob Materialu2009
Aluminum
Switch Knob Product Typeu2009
Knob
TE Internal Description
KN900A1/4=KNOB ALUM KNURL 1/4
TE Internal #
6-1437622-6
KN900A1/4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。