TE Connectivity KR104
- 收藏
- 对比
KR104
2460-KR104
旋钮
--
大陆
立即发货

Switch Access Shaft Hole Adapter Rotary Switch
1最小包装量--
KR104详情
TE Connectivity KR104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DD002-107
Manufacturer
Name Brand Replacements™
For Use With
1/4in → 1/8in Potentiometer Shafts
Unit Weight
0.045856 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
1825620-1
Brand
TE Connectivity / P&B
RoHS
Details
系列
KR
包装
Bulk
类型
SHAFT HOLE ADAPTER
子类别
Knobs & Dials
配件类型
Shaft Size Adapter
开关类型
Rotary Switch
产品类别
Knobs & Dials
产品
Accessories
特征
Nickel plated
产品类别
Knobs & Dials
轴径
1/4 in
KR104拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。