TE Connectivity KRPA-11AGP-120
- 收藏
- 对比
KRPA-11AGP-120
2460-KRPA-11AGP-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2.1 VA Coil Power Rating AC, 2250 Ω Coil Resistance, Potter & Brumfield KRPA
1最小包装量--
KRPA-11AGP-120详情
TE Connectivity KRPA-11AGP-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393104-9
TE Internal Description
KRPA-11AGP-120=KRPA
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
2 – 3
Coil Power Rating ACu2009(VA)
2.1
Coil Resistanceu2009(Ω)
2250
KRPA-11AGP-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。