TE Connectivity KRPA-11DY-48
- 收藏
- 对比
KRPA-11DY-48
2460-KRPA-11DY-48
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1300 mW Coil Power Rating DC, 1800 Ω Coil Resistance, Potter & Brumfield KRPA
1最小包装量--
KRPA-11DY-48详情
TE Connectivity KRPA-11DY-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KRPA-11DY-48=KRPA
TE Internal #
5-1393104-8
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1300
Coil Resistanceu2009(Ω)
1800
KRPA-11DY-48拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。