TE Connectivity KTKK-0384
- 收藏
- 对比
KTKK-0384
2460-KTKK-0384
套管 - 音频连接器
--
大陆
立即发货

KTKK Series Straight Coupler Assembly for Pattern 608 16 Shell Size Connectors
1最小包装量--
KTKK-0384详情
TE Connectivity KTKK-0384重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Where Used
Adapters, Backshells
Number of Outlets
1 in, 1 out
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
352836-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Mounting Method
Straight
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
KTKK-0384拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。