TE Connectivity KTKK1184AC
- 收藏
- 对比
KTKK1184AC
2460-KTKK1184AC
集成电路(IC)
--
大陆
立即发货

KTKK1184AC datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
KTKK1184AC详情
TE Connectivity KTKK1184AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KTKK1184AC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Manufacturer Series
KTKK118
Shell Sizes
E
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
靴子适配器
相关军用规格
MIL-C-38999
KTKK1184AC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。