TE Connectivity KU-11A35-120
- 收藏
- 对比
KU-11A35-120
2460-KU-11A35-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2 VA Coil Power Rating AC, 2250 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KU-11A35-120详情
TE Connectivity KU-11A35-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
2250
Coil Power Rating ACu2009(VA)
2
Coil Power Rating Classu2009(VA)
2 – 3
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KU-11A35-120=KU
TE Internal #
9-1393109-2
KU-11A35-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。