TE Connectivity KU402B1/8
- 收藏
- 对比
KU402B1/8
2460-KU402B1/8
开关
--
大陆
立即发货

Switch Knobs, Knob, Aluminum 56S, Serrated Diamond Trim Cut Knob Design, 3.17 mm [.125 in] Shaft Size, 9.5 mm [.374 in] Diameter, Black, Alcoswitch KU
1最小包装量--
KU402B1/8详情
TE Connectivity KU402B1/8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437623-2
TE Internal Description
KU402B1/8=KNOB BLACK W/DIAMOND
Switch Knob Product Typeu2009
Knob
Switch Knob Materialu2009
Aluminum 56S
Knob Designu2009
Serrated Diamond Trim Cut
Shaft Sizeu2009
3.17u2009mmu2009[u2009.125u2009inu2009]
Switch Knob Diameteru2009
9.5u2009mmu2009[u2009.374u2009inu2009]
KU402B1/8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。