TE Connectivity KUEP-3D17-24
- 收藏
- 对比
KUEP-3D17-24
2460-KUEP-3D17-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 850 mW Coil Power Rating DC, 472 Ω Coil Resistance, Potter & Brumfield KUEP
1最小包装量--
KUEP-3D17-24详情
TE Connectivity KUEP-3D17-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
472
Coil Power Rating DCu2009(mW)
850
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUEP-3D17-24=KUEP
TE Internal #
6-1393123-4
KUEP-3D17-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。