TE Connectivity KUEP-7D17-24
- 收藏
- 对比
KUEP-7D17-24
2460-KUEP-7D17-24
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1800 mW Coil Power Rating DC, 320 Ω Coil Resistance, Potter & Brumfield KUEP
1最小包装量--
KUEP-7D17-24详情
TE Connectivity KUEP-7D17-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Special Featuresu2009
UL线圈绝缘B级
Coil Resistanceu2009(Ω)
320
Coil Power Rating DCu2009(mW)
1800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUEP-7D17-24=KU
TE Internal #
1-1393114-3
KUEP-7D17-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。