TE Connectivity KUL-11A15S-120
- 收藏
- 对比
KUL-11A15S-120
2460-KUL-11A15S-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Bistable, 1 Coil, 3700 Ω Coil Resistance, Magnetic Latching, 120 VAC Coil Voltage, Potter & Brumfield KUL
1最小包装量--
KUL-11A15S-120详情
TE Connectivity KUL-11A15S-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VAC)
120
Coil Special Featuresu2009
磁性闭锁
Coil Resistanceu2009(Ω)
3700
Coil Magnetic Systemu2009
Bistable, 1 Coil
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUL-11A15S-120=KU
TE Internal #
2-1393115-6
KUL-11A15S-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。