TE Connectivity KUL-11A15S-240
- 收藏
- 对比
KUL-11A15S-240
2460-KUL-11A15S-240
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Bistable, 1 Coil, 179000 Ω Coil Resistance, Magnetic Latching, 240 VAC Coil Voltage, Potter & Brumfield KUL
1最小包装量--
KUL-11A15S-240详情
TE Connectivity KUL-11A15S-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VAC)
240
Coil Special Featuresu2009
磁性闭锁
Coil Resistanceu2009(Ω)
179000
Coil Magnetic Systemu2009
Bistable, 1 Coil
TE Internal #
2-1393115-8
TE Internal Description
KUL-11A15S-240=KU
Power Relay Typeu2009
Industrial Panel Plug-In
KUL-11A15S-240拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。