TE Connectivity KUP-11D17-48
- 收藏
- 对比
KUP-11D17-48
2460-KUP-11D17-48
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 1300 mW Coil Power Rating DC, 1800 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-11D17-48详情
TE Connectivity KUP-11D17-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
1300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
KUP-11D17-48=KU
TE Internal #
5-1393117-0
Coil Resistanceu2009(Ω)
1800
Coil Special Featuresu2009
UL线圈绝缘B级
KUP-11D17-48拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。