TE Connectivity KUP-5A15-240
- 收藏
- 对比
KUP-5A15-240
2460-KUP-5A15-240
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 2.1 VA Coil Power Rating AC, 9110 Ω Coil Resistance, Potter & Brumfield KUP
1最小包装量--
KUP-5A15-240详情
TE Connectivity KUP-5A15-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1393118-1
TE Internal Description
KUP-5A15-240=KU
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating Classu2009(VA)
2 – 3
Coil Power Rating ACu2009(VA)
2.1
Coil Resistanceu2009(Ω)
9110
KUP-5A15-240拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。