TE Connectivity KY712J-000
- 收藏
- 对比
KY712J-000
2460-KY712J-000
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Photocells, AMERICAS / ANZPAC / ASIA, Electronic, 105 – 130 VAC, Utility, Dimensions 45 x 83 mm [1.77 x 3.26 in], ALR 7000 Series
1最小包装量--
KY712J-000详情
TE Connectivity KY712J-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Street Lighting Photo Control Product Typeu2009
Utility
Street Lighting Photo Control Dimensionsu2009
45 x 83u2009mmu2009[u20091.77 x 3.26u2009inu2009]
Street Lighting Photo Control Voltage Ratingu2009(VAC)
105 – 130
Street Lighting Photo Control Technologyu2009
Electronic
Street Lighting Photo Control Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
TE Internal Description
ALR-7060-VFS
TE Internal #
KY712J-000
KY712J-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。