TE Connectivity LEB-0415P-4
- 收藏
- 对比
LEB-0415P-4
2460-LEB-0415P-4
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 15 mm [.59 in], Label Height .157 in [4 mm], Yellow, Polyester, Label Thickness 80 Micron, LEB
1最小包装量--
LEB-0415P-4详情
TE Connectivity LEB-0415P-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
15u2009mmu2009[u2009.59u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
D72176-000
TE Internal Description
LEB-0415P-4
TE Internal #
9-1768032-1
LEB-0415P-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。