TE Connectivity LEB-0920PF-4
- 收藏
- 对比
LEB-0920PF-4
2460-LEB-0920PF-4
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 20 mm [.787 in], Label Height .354 in [9 mm], Yellow, Metalized, Polyester, Label Thickness 100 Micron
1最小包装量--
LEB-0920PF-4详情
TE Connectivity LEB-0920PF-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1768033-4
TE Internal Description
LEB-0920PF-4
Alias #
E07029-000
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
20u2009mmu2009[u2009.787u2009inu2009]
LEB-0920PF-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。