TE Connectivity LEB-1318P-9
- 收藏
- 对比
LEB-1318P-9
2460-LEB-1318P-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 17.78 mm [.7 in], Label Height .5 in [12.7 mm], White, Metalized, Polyester, Label Thickness 50 Micron
1最小包装量--
LEB-1318P-9详情
TE Connectivity LEB-1318P-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
D71000-000
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
17.78u2009mmu2009[u2009.7u2009inu2009]
TE Internal #
7-1768033-3
TE Internal Description
LEB-1318P-9
LEB-1318P-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。