TE Connectivity LEB-1325P-9
- 收藏
- 对比
LEB-1325P-9
2460-LEB-1325P-9
圆形连接器
--
大陆
立即发货

LABEL, WHT, A4, 12.7X25MM, CARD 154; Label Type:Self Adhesive; Label Size:12.7mm x 25.4mm; Material:Polyester; Colour:White; Legend:Blank; Pack Quantity:154; SVHC:No SVHC (15-Dec-2010) ;RoHS Compliant: Yes
1最小包装量--
添加到询价列表
LEB-1325P-9详情
TE Connectivity LEB-1325P-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
LEB-1325P-9拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity







哦! 它是空的。