TE Connectivity LEB-1743P-4
- 收藏
- 对比
LEB-1743P-4
2460-LEB-1743P-4
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 43.2 mm [1.7 in], Label Height .667 in [16.9 mm], Yellow, Matte, Polyester, Label Thickness 80 Micron, LEB
1最小包装量--
LEB-1743P-4详情
TE Connectivity LEB-1743P-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1768033-9
TE Internal Description
LEB-1743P-4
Alias #
D69604-000
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
43.2u2009mmu2009[u20091.7u2009inu2009]
LEB-1743P-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。