TE Connectivity LEB-2156P-4
- 收藏
- 对比
LEB-2156P-4
2460-LEB-2156P-4
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 56 mm [2.2 in], Label Height .827 in [21 mm], Yellow, Polyester, Label Thickness 80 Micron, LEB
1最小包装量--
LEB-2156P-4详情
TE Connectivity LEB-2156P-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
56u2009mmu2009[u20092.2u2009inu2009]
Alias #
D61052-000
TE Internal Description
LEB-2156P-4
TE Internal #
2-1768034-0
LEB-2156P-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。