TE Connectivity LL10-1AE04
- 收藏
- 对比
LL10-1AE04详情
TE Connectivity LL10-1AE04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
LL10-1AE04
TE Internal Description
LL10 4FT CABLE 12AP 80C
Ultrasonic Sensor Typeu2009
Point Liquid Level Sensors
Ultrasonic Sensor Styleu2009
Tip
Body Orientation
直角
Termination Method
IDT
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
电缆安装
操作温度
-65 to 105 °C
性别
Plug
螺距
2.5400 mm
房屋颜色
Black
产品长度
45.01 mm
LL10-1AE04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。