TE Connectivity LM31-00000F-015PG
- 收藏
- 对比
LM31-00000F-015PG
2460-LM31-00000F-015PG
压力传感器、变送器
--
大陆
立即发货

15PSIG LIQUID LEVEL PRESSURE TRANSDUCER
1最小包装量--
LM31-00000F-015PG详情
TE Connectivity LM31-00000F-015PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
.5 – 4.5 V
Pressure Transducer Supply Voltageu2009(V)
5
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 15 psi
Pressure Transducer Sensor Typeu2009
Liquid Level Pressure Transducers
TE Internal Description
15PSIG LIQUID LEVEL PRESSURE TRANSDUCER
TE Internal #
LM31-00000F-015PG
LM31-00000F-015PG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。