TE Connectivity LR0204F110K
- 收藏
- 对比
LR0204F110K
2460-LR0204F110K
电阻器
--
大陆
立即发货

110K Ω, Thin Film, General Purpose Resistor Resistor, 1 %, 3.5 x 2 mm, 2 Termination, 0204, Ammo Packed, Resistance Class 1kΩ – 1MΩ, .25 W, Neohm LR
1最小包装量--
LR0204F110K详情
TE Connectivity LR0204F110K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Ammo Packed
Package Size Codeu2009
0204
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
3.5 x 2
Resistor Typeu2009
通用电阻器
TE Internal Description
LR0204 1% 110K
TE Internal #
1614980-1
LR0204F110K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。