TE Connectivity LR0204F43R
- 收藏
- 对比
LR0204F43R
2460-LR0204F43R
电阻器
--
大陆
立即发货

43 Ω, Thin Film, General Purpose Resistor Resistor, 1 %, 3.5 x 2 mm, 2 Termination, 0204, Ammo Packed, Resistance Class Up to 1kΩ, .25 W, Neohm LR
1最小包装量--
LR0204F43R详情
TE Connectivity LR0204F43R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1622239-1
TE Internal Description
LR0204 1% 43R
Alias #
LR0204F43RJIT
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
3.5 x 2
Number of Terminationsu2009
2
Package Size Codeu2009
0204
Packaging Methodu2009
Ammo Packed
LR0204F43R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。