TE Connectivity LR1F12K
- 收藏
- 对比
LR1F12K
2460-LR1F12K
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 6.2 x 2.3 mm, 2 Termination, Ammo Packed, 1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Neohm LR
--最小包装量--
LR1F12K详情
TE Connectivity LR1F12K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.2 x 2.3
Resistor Typeu2009
通用电阻器
Alias #
LR1F12KJIT
TE Internal Description
LR1 1% 12K
TE Internal #
1622311-1
LR1F12K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。