TE Connectivity LR1F4K32
- 收藏
- 对比
LR1F4K32
2460-LR1F4K32
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 6.2 x 2.3 mm, 2 Termination, Ammo Packed, 1 %, Thin Metal Film, Resistance Class 1kΩ – 1MΩ, Neohm LR
1最小包装量--
LR1F4K32详情
TE Connectivity LR1F4K32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1622497-1
TE Internal Description
LR1 1% 4K32
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
6.2 x 2.3
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
1
LR1F4K32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。