TE Connectivity LR1F510R
- 收藏
- 对比
LR1F510R
2460-LR1F510R
电阻器
--
大陆
立即发货

510 Ω, Thin Film, General Purpose Resistor Resistor, 1 %, 6.2 x 2.3 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, .6 W, Neohm LR
1最小包装量--
LR1F510R详情
TE Connectivity LR1F510R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
6.2 x 2.3
Resistor Typeu2009
通用电阻器
Alias #
LR1F510RJIT
TE Internal Description
LR1 1% 510R
TE Internal #
1622508-1
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
1
LR1F510R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。