TE Connectivity LR2F130K
- 收藏
- 对比
LR2F130K
2460-LR2F130K
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 6.25 x 2.3 mm, 2 Termination, Ammo Packed, 1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Neohm LR
1最小包装量--
LR2F130K详情
TE Connectivity LR2F130K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.25 x 2.3
Resistor Typeu2009
通用电阻器
Alias #
LR2F130KJIT
TE Internal Description
LR2 1% 130K
TE Internal #
1622684-1
LR2F130K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。