TE Connectivity LR2F2K2
- 收藏
- 对比
LR2F2K2
2460-LR2F2K2
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 9.7 x 3.5 mm, 2 Termination, Ammo Packed, 1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Neohm LR
1最小包装量--
LR2F2K2详情
TE Connectivity LR2F2K2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
9.7 x 3.5
Resistor Typeu2009
通用电阻器
Alias #
LR2F2K2JIT
TE Internal Description
LR2 1% 2K2
TE Internal #
1622725-1
LR2F2K2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。