TE Connectivity LR2F360R
- 收藏
- 对比
LR2F360R
2460-LR2F360R
电阻器
--
大陆
立即发货

360 Ω, Thin Film, General Purpose Resistor Resistor, 1 %, 9.7 x 3.5 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, .75 W, Neohm LR
1最小包装量--
LR2F360R详情
TE Connectivity LR2F360R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1622737-1
TE Internal Description
LR2 1% 360R
Alias #
LR2F360RJIT
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
9.7 x 3.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
1
LR2F360R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。