TE Connectivity LS-9523L
- 收藏
- 对比
LS-9523L
2460-LS-9523L
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 2 A, 26.5 VDC Coil Voltage, 1000 Ω Coil Resistance, 702 mW Coil Power (DC), CII LS Relay
1最小包装量--
LS-9523L详情
TE Connectivity LS-9523L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Half-Size Relay Input Voltageu2009(VDC)
26.5
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Coil Voltage Ratingu2009(VDC)
26.5
Half-Size Relay Coil Resistanceu2009(Ω)
1000
TE Internal Description
LS-9523L = DPDT LATCHING RELAY
TE Internal #
5-1617090-9
LS-9523L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。