TE Connectivity LSA-7014 1 248-00
- 收藏
- 对比
LSA-7014 1 248-00
2460-LSA-7014 1 248-00
无类别的
--
大陆
立即发货

LSA-7014 1 248-00: Mw Evs Trm/s HD180 -t
1最小包装量--
LSA-7014 1 248-00详情
TE Connectivity LSA-7014 1 248-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
60 - 480
LSA-7014 1 248-00拓展信息







哦! 它是空的。