TE Connectivity LSA-7014 2 254-00
- 收藏
- 对比
LSA-7014 2 254-00
2460-LSA-7014 2 254-00
无类别的
--
大陆
立即发货

LSA-7014 2 254-00: Trm/s Profil Hd 1/8
1最小包装量--
LSA-7014 2 254-00详情
TE Connectivity LSA-7014 2 254-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Other
Type of electric connection
弹簧夹连接
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
LSA-7014 2 254-00拓展信息







哦! 它是空的。