TE Connectivity LSA-7014 A 250-00
- 收藏
- 对比
LSA-7014 A 250-00
2460-LSA-7014 A 250-00
无类别的
--
大陆
立即发货

LSA-7014 A 250-00: TRM PRF HD 10DA 1/0
1最小包装量--
LSA-7014 A 250-00详情
TE Connectivity LSA-7014 A 250-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
7000 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1400 - 1400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1400
Number of auxiliary contacts as normally closed contact
0
LSA-7014 A 250-00拓展信息







哦! 它是空的。