TE Connectivity LSG-1DG17-14
- 收藏
- 对比
LSG-1DG17-14详情
TE Connectivity LSG-1DG17-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD
Rohs Code
无
Manufacturer Part Number
LSG-1DG17-14
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.78
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
触点表面处理 终端
Tin/Lead (Sn/Pb)
设备插座类型
IC SOCKET
达到SVHC
compliant
LSG-1DG17-14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。