TE Connectivity LSTT-R-19-0-RSU
- 收藏
- 对比
LSTT-R-19-0-RSU
2460-LSTT-R-19-0-RSU
无类别的
--
大陆
立即发货

Raychem, LSTT lowshrink refill,19.0/9.5mm / TE Connectivity LSTT-R-19-0-RSU
1最小包装量--
添加到询价列表
LSTT-R-19-0-RSU详情
TE Connectivity LSTT-R-19-0-RSU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
LSTT-R-19-0-RSU拓展信息







哦! 它是空的。