TE Connectivity LSX-T21122-A-SPL
- 收藏
- 对比
LSX-T21122-A-SPL
2460-LSX-T21122-A-SPL
无类别的
--
大陆
立即发货

LSX-T21122-A-SPL: 144 Pos Spl W/smfc Con
1最小包装量--
LSX-T21122-A-SPL详情
TE Connectivity LSX-T21122-A-SPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 100
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
500 - 1000
Type of electrical connection of main circuit
Frame clamp
LSX-T21122-A-SPL拓展信息







哦! 它是空的。