TE Connectivity LUW025A
- 收藏
- 对比
LUW025A
2460-LUW025A
无类别的
--
大陆
立即发货

LUW025A datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
LUW025A详情
TE Connectivity LUW025A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 14400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Number of auxiliary contacts as normally closed contact
0
LUW025A拓展信息







哦! 它是空的。