TE Connectivity M23053/13-008-0
- 收藏
- 对比
M23053/13-008-0
2460-M23053/13-008-0
热缩管
--
大陆
立即发货

Heat Shrink Tubing and Sleeves RW-200-1-0-SP PRICE PER FOOT
1最小包装量--
M23053/13-008-0详情
TE Connectivity M23053/13-008-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer
RoHS
Details
Chemical Resistant
无
Minimum Shrink Temperature
+ 100 C
Factory Pack QuantityFactory Pack Quantity
50
Part # Aliases
CB7766-000
Unit Weight
3.084038 oz
系列
M23053
颜色
Black
特征
热缩管和管帽
收缩率
2:1
M23053/13-008-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。