TE Connectivity M24308/2-24F
- 收藏
- 对比
M24308/2-24F
2460-M24308/2-24F
D 形连接器
--
大陆
立即发货

D-Sub MIL Spec Connectors ASSY RCPT FB 109 2 CONT
1最小包装量--
M24308/2-24F详情
TE Connectivity M24308/2-24F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
205433-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
定位的数量
15 Position
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
D-Sub MIL Spec Connectors
外壳电镀
Cadmium
产品类别
D-Sub MIL Spec Connectors
M24308/2-24F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。