TE Connectivity M24308/24-33Z
- 收藏
- 对比
M24308/24-33Z
2460-M24308/24-33Z
集成电路(IC)
--
大陆
立即发货

Connectors, Electric, Rectangular, Nonenvironmental, Miniature, Polarized Shell, Rack And Panel, Pin Contacts Printed...
1最小包装量--
M24308/24-33Z详情
TE Connectivity M24308/24-33Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
Manufacturer Part Number
M24308/24-33Z
Part Life Cycle Code
活跃
Ihs Manufacturer
ITT CANNON
Risk Rank
2.03
Contact Finish Mating
未说明
Shell Sizes
3/B
Factory Pack QuantityFactory Pack Quantity
6
Part # Aliases
1757837-3
Brand
TE Connectivity
RoHS
Details
连接器类型
D 超微型连接器
附加功能
STANDARD: MIL-DTL-24308, POLARIZED
子类别
MIL-Spec / MIL-Type
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
25
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
主体/外壳样式
PLUG
终端类型
SOLDER
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M24308/24-33Z拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。