TE Connectivity M24308/26-1Z
- 收藏
- 对比
M24308/26-1Z
2460-M24308/26-1Z
集成电路(IC)
--
大陆
立即发货

Connectors, Electric, Rectangular, Miniature, Polarized Shell, Rack and Panel, Screw-Lock Assembly, Female
1最小包装量--
M24308/26-1Z详情
TE Connectivity M24308/26-1Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
STEEL
Manufacturer Part Number
M24308/26-1Z
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.17
Unit Weight
0.097850 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
5205817-8
Brand
TE Connectivity
RoHS
Compliant
子类别
MIL-Spec / MIL-Type
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
D-Sub MIL Spec Connectors
军用连接器配件名称
螺钉
相关军用规格
MIL-DTL-24308
产品类别
D-Sub MIL Spec Connectors
M24308/26-1Z拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。