TE Connectivity M29600/20RU74J2
- 收藏
- 对比
M29600/20RU74J2
2460-M29600/20RU74J2
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connector RECP ASSY
1最小包装量--
M29600/20RU74J2详情
TE Connectivity M29600/20RU74J2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
YDG1230R2474S2V001
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Rohs Code
有
Manufacturer Part Number
M29600/20RU74J2
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.66
Manufacturer Series
M29600/20
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
标准圆形连接器
产品类别
标准圆形连接器
M29600/20RU74J2拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。