TE Connectivity M29600/22RJ55H1
- 收藏
- 对比
M29600/22RJ55H1
2460-M29600/22RJ55H1
圆形连接器
--
大陆
立即发货

Standard Circular Connector PLUG ASSY
1最小包装量--
M29600/22RJ55H1详情
TE Connectivity M29600/22RJ55H1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
M29600/22RJ55H1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
Manufacturer Series
M29600/22
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
产品类别
标准圆形连接器
产品类别
标准圆形连接器
达到SVHC
unknown
M29600/22RJ55H1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。