TE Connectivity M29600/22RM85H3
- 收藏
- 对比
M29600/22RM85H3
2460-M29600/22RM85H3
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 85 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Tin, Composite
1最小包装量--
M29600/22RM85H3详情
TE Connectivity M29600/22RM85H3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDG1236R1885P3V001
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
TE Internal Description
PLUG ASSY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
85
M29600/22RM85H3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。