TE Connectivity M29600/22RS61H2
- 收藏
- 对比
M29600/22RS61H2
2460-M29600/22RS61H2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 61 Position, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging), Tin, Composite
1最小包装量--
M29600/22RS61H2详情
TE Connectivity M29600/22RS61H2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDG1236R2261P2V001
TE Internal Description
PLUG ASSY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
61
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
M29600/22RS61H2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。