TE Connectivity M3051-000005-250PG
- 收藏
- 对比
M3051-000005-250PG
2460-M3051-000005-250PG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M3051-000005-250PG
1最小包装量--
M3051-000005-250PG详情
TE Connectivity M3051-000005-250PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
M3051-000005-250PG
TE Internal Description
PRESS XDCR M3051-000005-250PG
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 250 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
5
Output/Spanu2009
0 – 100 mV
M3051-000005-250PG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。